EN
  • EN
  • DE

RM04JT561

Part No RM04JT561
Manufacturer Yageo
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966787-RM04JT561
Categories OEM Parts(O-R)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM04JT561 CAD Model

Description

The RM04JT561 is a carbon film resistor manufactured by Yageo. It is a through-hole resistor, characterized by its flame retardant epoxy coating. The '561' portion of the part number signifies a resistance value of 560 Ohms. Carbon film resistors are generally used for general purpose applications due to their cost-effectiveness and reasonable performance. However, they are typically not suitable for high-precision or high-stability applications.

Applications:

  • General purpose circuits
  • Current limiting
  • Voltage division
  • Educational projects
  • Prototyping

Features:

  • Carbon Film Construction: Simple and cost-effective construction.
  • Through-Hole Mounting: Easy to mount on breadboards and prototype PCBs.
  • Fixed Resistance: Provides a stable resistance value.
  • Flame Retardant Coating: Enhances safety and prevents fire hazards.
  • Axial Leads: Easy to handle and solder.

Benefits:

  • Cost-Effective: Provides a low-cost solution for resistance requirements.
  • Easy to Use: Simple through-hole mounting makes it easy to integrate into circuits.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Safe: Flame retardant coating enhances safety.
  • Widely Available: Readily available from various distributors.

Additional Details:

The RM04JT561 resistor has a resistance value of 560 Ohms. The tolerance is typically around 5%, meaning the actual resistance value can vary by ±5% from the nominal value. The power rating is typically 0.25W (1/4 Watt). The voltage rating should also be considered, usually around 250V, although this can vary depending on the specific product series. The temperature coefficient of resistance (TCR) is relatively high compared to metal film resistors, indicating that the resistance value can change significantly with temperature variations. The leads are typically made of tinned copper for easy soldering. When selecting this resistor, ensure that the power rating, voltage rating, and tolerance are suitable for the intended application. Carbon film resistors are not recommended for high-precision applications where stability is critical. Proper soldering techniques should be used to prevent damage to the resistor. The operating temperature range is usually between -55°C to +155°C, though specific datasheets may provide a more precise temperature range. These resistors are marked with color bands to indicate their resistance value and tolerance. The color code for a 560 Ohm, 5% resistor would be Green, Blue, Brown, Gold.

You May Also Be Interested in

Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess