EN
  • EN
  • DE

RT0603BRD0762K

Part No RT0603BRD0762K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 756169-RT0603BRD0762K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT0603BRD0762K CAD Model

Description

The RT0603BRD0762K is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications where stable resistance is required. It is commonly used in consumer electronics, industrial equipment, and telecommunications devices.

Applications:

  • Consumer Electronics: Used in TVs, radios, and audio equipment.
  • Industrial Equipment: Implemented in control panels and power supplies.
  • Telecommunications Devices: Found in mobile phones and networking equipment.
  • Computer Peripherals: Used in printers, scanners, and monitors.
  • General Circuitry: Suitable for current limiting, voltage division, and pull-up/pull-down applications.

Features:

  • Thick Film Construction: Offers stable resistance and reliable performance.
  • Small Size: Allows for compact circuit designs.
  • Wide Resistance Range: Available in a variety of resistance values to suit different applications.
  • High Reliability: Designed for long-term performance in various environments.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Stable Performance: Thick film construction ensures consistent resistance over time.
  • Compact Design: Small size saves board space and allows for miniaturization.
  • Versatile Application: Suitable for a wide range of general-purpose electronic circuits.
  • Reliable Performance: Designed for long-term reliability in harsh environments.
  • Cost-Effective Solution: Provides a cost-efficient way to implement resistance in circuits.

The RT0603BRD0762K resistor has a resistance value of 62 kΩ with a tolerance of ±0.1%. It is available in a 0603 chip size. The power rating is generally 0.1W. The 'RT' series from Yageo offers good moisture resistance and stable performance. Specific details regarding voltage rating, operating temperature range, and soldering recommendations can be found in the product datasheet. The stability and cost-effectiveness of this resistor make it a popular choice for various electronic applications.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,480+ $0.0202 $50.0960
6,025+ $0.0166 $100.0150
9,375+ $0.0160 $150.0000
12,905+ $0.0155 $200.0275
16,670+ $0.0150 $250.0500
22,225+ $0.0135 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 2480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess