EN
  • EN
  • DE

RT0603DRD073K4

Part No RT0603DRD073K4
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835829-RT0603DRD073K4
Ultra Librarian 3D Model Ultra Librarian RT0603DRD073K4 CAD Model

Description

The RT0603DRD073K4 is a thick film chip resistor manufactured by Yageo. It is designed for general-purpose applications that require a stable and reliable resistance value within a small surface-mount package. This resistor is suitable for a wide array of electronic circuits.

Applications:

  • Consumer Electronics: Commonly used in devices such as smartphones, tablets, laptops, and televisions for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in control systems, instrumentation, and power supplies within industrial settings for providing accurate resistance values in critical circuits.
  • Automotive Electronics: Integrated into various automotive modules, including engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems to ensure reliable operation.
  • Medical Devices: Used in patient monitoring equipment, diagnostic tools, and other medical electronic devices that require precise and stable resistance for accurate readings.
  • Power Supplies: Implemented in both linear and switching power supplies for voltage regulation, current sensing, and efficient power management.

Features:

  • Compact Size: The 0603 package size allows for high-density circuit designs, minimizing the overall footprint.
  • High Reliability: The thick film construction ensures long-term stability and reliable performance under various operating conditions.
  • Tight Tolerance: Provides a precise resistance value, reducing deviations in circuit performance and enhancing accuracy.
  • Wide Resistance Range: Available in a broad range of resistance values, accommodating diverse application requirements.
  • RoHS Compliant: Environmentally friendly and compliant with the Restriction of Hazardous Substances (RoHS) standards.

Benefits:

  • Stable Performance: Delivers consistent resistance values across a wide temperature range, ensuring reliable operation.
  • Space Saving: The compact size enables miniaturization of electronic devices, making it ideal for portable applications.
  • Cost-Effective: Offers a balance of high performance and affordability, making it a practical choice for many designs.
  • Easy to Use: Suitable for automated assembly processes, reducing manufacturing time and costs.
  • Wide Applicability: Versatile resistor suitable for a broad range of electronic applications, simplifying component selection.

Technical Specifications:

The RT0603DRD073K4 has a resistance value of 3.4 kΩ (kiloohms). It is a thick film resistor in a 0603 package with a tolerance of ±0.5%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The maximum power rating is typically 0.1 W (1/10 W). The operating temperature range generally spans from -55°C to +155°C. The termination finish is typically matte tin, ensuring excellent solderability. This resistor is designed for reflow soldering processes.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3,940+ $0.0127 $50.0380
9,525+ $0.0105 $100.0125
14,855+ $0.0101 $150.0355
20,410+ $0.0098 $200.0180
26,320+ $0.0095 $250.0400
35,295+ $0.0085 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess