EN
  • EN
  • DE

SBK160808T-221Y-S

Part No SBK160808T-221Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313815-SBK160808T-221Y-S
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SBK160808T-221Y-S CAD Model

Description

The SBK160808T-221Y-S is a multilayer chip inductor manufactured by Yageo. This type of inductor is designed for high-frequency applications. They are commonly used in wireless communication, RF circuits, and various other electronic devices. These inductors are known for their compact size and high reliability.

Applications:

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth and Wi-Fi modules
  • Filters and impedance matching circuits

Features:

  • Multilayer Construction: Enables high inductance values in a small size.
  • Small Form Factor: Ideal for use in compact electronic devices.
  • High Q Factor: Provides low energy loss in high-frequency circuits.
  • Excellent Solderability: Facilitates easy and reliable assembly onto PCBs.
  • RoHS Compliance: Compliant with environmental regulations.

Benefits:

  • Miniaturization: Contributes to the design of smaller and lighter electronic devices.
  • Improved Performance: Offers stable and reliable performance in RF and high-frequency circuits.
  • Reduced Power Consumption: Minimizes energy loss in wireless communication applications.
  • Simplified Manufacturing: Facilitates easy and cost-effective assembly.
  • Environmental Compliance: Meets environmental regulations and standards.

Additional Details:

The part number SBK160808T-221Y-S contains important information about the inductor. The '160808' likely indicates the physical dimensions of the component in inches (e.g., 0603 size). The '221Y' probably represents the inductance and tolerance. To decode the inductance, the '221' part must be looked up in the Yageo datasheet (e.g., 220 nH or 2.2 μH, depending on the coding system). The 'T' likely signifies the material or specific characteristics, while 'S' refers to packaging or termination style. The datasheet includes Self-Resonant Frequency (SRF), DC Resistance (DCR), and rated current. It uses surface-mount technology (SMT). The high Q factor makes it suitable for applications where low energy loss is critical, such as filters and matching networks.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess