EN
  • EN
  • DE

SCDS2D14T-2R2T-N

Part No SCDS2D14T-2R2T-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316530-SCDS2D14T-2R2T-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS2D14T-2R2T-N CAD Model

Description

The SCDS2D14T-2R2T-N is a power inductor manufactured by Yageo, designed for efficient energy storage and filtering in various electronic circuits. Its robust construction and compact size make it suitable for a wide range of applications, especially where space is limited.

Applications

  • DC-DC Converters: Frequently used in buck, boost, and buck-boost converters for voltage regulation and power conversion.
  • Power Supplies: Employed in both linear and switching power supplies to filter noise and store energy.
  • LED Lighting: Well-suited for LED driver circuits, ensuring stable current and voltage supply.
  • Portable Devices: Commonly found in smartphones, tablets, laptops, and other portable devices for power management.
  • Industrial Control Systems: Used in industrial automation and control equipment for reliable power conversion and regulation.

Features

  • High Current Handling: Designed to handle significant current levels without saturation, maintaining inductance value.
  • Low DC Resistance (DCR): Minimizes power loss, leading to improved efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI), ensuring stable operation of nearby components.
  • Compact Size: Allows for space-saving designs in various electronic applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing costs.

Benefits

  • Improved Efficiency: Low DCR minimizes resistive losses, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation.
  • Space-Saving Design: The compact size allows for greater component density on the PCB.
  • Consistent Performance: Provides reliable performance under varying load and temperature conditions.
  • Cost-Effective Solution: SMT design simplifies manufacturing and contributes to lower production costs.

Additional Details

The SCDS2D14T series are surface mount inductors. The inductance value for this part is 2.2µH with a tolerance of 30%. When selecting this inductor, it is important to consider parameters such as saturation current, rated current, and operating temperature range. Always refer to the manufacturer's datasheet for comprehensive specifications, including electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8425 $116.5425
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess