EN
  • EN
  • DE

SCDS4D28T-100M-S-N

Part No SCDS4D28T-100M-S-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316546-SCDS4D28T-100M-S-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS4D28T-100M-S-N CAD Model

Description

The SCDS4D28T-100M-S-N is a high-quality molded power inductor manufactured by Yageo. This inductor is designed for use in a wide range of power applications, offering excellent performance and reliability in a compact size. The '100M' designation indicates an inductance value of 10µH, making it suitable for applications requiring precise inductance control. The 'S' indicates that it is shielded, and the 'N' might indicate a specific packaging or termination style.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters to store energy and regulate voltage levels.
  • Power Supplies: Found in various power supplies, including those for consumer electronics, industrial equipment, and telecommunications systems.
  • EMI Filtering: Can be employed to filter out electromagnetic interference (EMI) in electronic circuits, ensuring signal integrity.
  • LED Lighting: Used in LED driver circuits to regulate current and ensure stable light output.
  • Portable Devices: Suitable for use in battery-powered devices like smartphones, tablets, and laptops.

Features:

  • Molded Construction: Provides excellent mechanical strength and dimensional stability.
  • Shielded Design: Minimizes electromagnetic interference (EMI) and ensures quiet operation.
  • High Current Handling Capability: Capable of handling significant current levels without saturation.
  • Compact Size: Allows for high-density circuit designs.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, leading to higher overall efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components.
  • Stable Performance: Molded construction provides excellent stability and reliability under various operating conditions.
  • Space Saving: Compact size allows for smaller and more densely populated circuit boards.
  • Reliable Operation: Designed for robust performance in demanding environments.

Additional Details:

The SCDS4D28T series inductors are typically constructed with a ferrite core and a winding of copper wire. The molded construction encapsulates the core and winding, providing protection against mechanical damage and environmental factors. The shielded design further enhances performance by reducing electromagnetic radiation. Specific electrical characteristics, such as saturation current, self-resonant frequency, and operating temperature range, can be found in the product datasheet. It's crucial to consult the datasheet for detailed specifications before using this inductor in a specific application.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1539 $50.0175
795+ $0.1263 $100.4085
1,230+ $0.1224 $150.5520
1,690+ $0.1184 $200.0960
2,185+ $0.1145 $250.1825
2,925+ $0.1026 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess