EN
  • EN
  • DE

SBY451616-800Y-S

Part No SBY451616-800Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 314323-SBY451616-800Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBY451616-800Y-S CAD Model

Description

The SBY451616-800Y-S is a Yageo wound ferrite chip inductor characterized by its 80uH inductance. The 'S' suffix often indicates specific packaging or performance characteristics unique to the manufacturer. The inductor is designed for use in a variety of electronic circuits, providing inductance for filtering, energy storage, and impedance matching.

Applications:

  • Power Management Circuits: Used in DC-DC converters, voltage regulators, and power supplies for portable devices.
  • RF and Wireless Communication: Employed in impedance matching networks, filters, and oscillator circuits.
  • EMI Filtering: Reduces electromagnetic interference in electronic devices and systems.
  • Signal Conditioning: Used to filter noise and improve signal quality in audio and video circuits.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other electronic devices.

Features:

  • Wound Ferrite Construction: Provides high inductance and good saturation properties.
  • Surface Mount Design (SMD): Enables automated assembly and compact circuit board designs.
  • High Q Value: Ensures low energy loss and efficient performance in resonant circuits.
  • RoHS Compliant: Complies with environmental regulations, restricting the use of hazardous substances.
  • Compact Size: Small footprint for space-saving applications.

Benefits:

  • Improved Power Efficiency: Reduces energy loss in power supply circuits.
  • Enhanced Signal Integrity: Minimizes noise and distortion in signal paths.
  • Effective EMI Suppression: Reduces electromagnetic interference, improving system reliability.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Reliable Performance: Provides consistent electrical characteristics over a wide range of operating conditions.

Additional Details:

The SBY451616-800Y-S has specific dimensions, and operating temperature ranges from -40°C to +85°C. It is packaged in tape and reel. The 'S' likely indicates special packaging or electrical characteristics. This part is designed for reflow soldering. The self-resonant frequency is crucial for high-frequency applications.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess