EN
  • EN
  • DE

SCDS62B-330M-S

Part No SCDS62B-330M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316554-SCDS62B-330M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS62B-330M-S CAD Model

Description

The SCDS62B-330M-S is a shielded power inductor manufactured by Yageo. It is designed for various power applications requiring efficient energy storage and filtering. The '330M' signifies an inductance value of 33µH with a tolerance, and the 'S' indicates that it is a shielded inductor.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Found in power supplies for various electronic devices and systems.
  • EMI Filtering: Used to suppress electromagnetic interference in circuits.
  • LED Lighting: Employed in LED driver circuits to regulate current.
  • Point-of-Load (POL) Converters: Provides stable voltage to specific ICs or sections of a circuit.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) radiation.
  • High Current Capability: Can handle significant current levels without saturating.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • Robust Design: Provides mechanical stability and resistance to environmental factors.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR results in reduced power dissipation and higher efficiency.
  • Reduced EMI: Shielding minimizes electromagnetic interference, improving circuit performance.
  • Stable Performance: Robust design ensures stable operation under various conditions.
  • Space Saving: Compact size allows for miniaturization of electronic devices.
  • Reliable Operation: Designed for long-term reliability in demanding applications.

Additional Details:

The SCDS62B series typically consists of a ferrite core and copper windings. The shielding helps to contain the magnetic field, reducing interference with nearby components. Detailed specifications, including saturation current, self-resonant frequency (SRF), and operating temperature range, are available in the product datasheet. Proper PCB layout is important for optimal performance. Thermal management may be necessary depending on the operating conditions.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess