EN
  • EN
  • DE

SCDS62B-560M-S

Part No SCDS62B-560M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316556-SCDS62B-560M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS62B-560M-S CAD Model

Description

The SCDS62B-560M-S is a shielded power inductor manufactured by Yageo. This inductor is part of the SCDS series and is designed to offer efficient energy storage and filtering capabilities for various power electronics applications. The '560M' designation indicates an inductance value of 56µH (microhenries) with a certain tolerance, and the 'S' signifies that the inductor is shielded to minimize electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters to regulate voltage levels efficiently.
  • Power Supplies: Suitable for use in a wide range of power supplies, including those found in consumer electronics, industrial equipment, and telecommunications systems.
  • EMI Filtering: Employed to filter out electromagnetic interference (EMI) in electronic circuits, improving signal integrity.
  • LED Lighting: Used in LED driver circuits to control current and ensure stable light output.
  • Point-of-Load (POL) Regulation: Provides stable and regulated voltage to specific components or sections within a system.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation, ensuring compatibility with sensitive circuits.
  • High Current Handling: Capable of withstanding significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and enhances overall efficiency.
  • Compact Size: Allows for high-density circuit designs and miniaturization.
  • Robust Design: Provides mechanical stability and resistance to environmental factors.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, resulting in higher energy efficiency.
  • Reduced EMI: Shielding effectively reduces electromagnetic interference, improving overall circuit performance and reliability.
  • Stable Performance: Robust design ensures stable and reliable operation under varying conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Designed for long-term reliability in demanding environments.

Additional Details:

The SCDS62B series inductors typically feature a ferrite core and copper windings. The shielded construction helps contain the magnetic field, minimizing interference with nearby components. It is crucial to consult the product datasheet for detailed specifications, including saturation current, self-resonant frequency (SRF), and operating temperature range. The performance of the inductor can be affected by the PCB layout, so careful consideration should be given to trace routing and grounding techniques.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess