The SCDS74T-151M-S is a shielded power inductor manufactured by Yageo, designed for applications requiring low electromagnetic interference (EMI) and efficient power conversion. This inductor is suitable for a wide range of power supply designs, particularly in portable and compact devices.
Applications:
- DC-DC converters
- Power supplies for handheld devices
- LED lighting applications
- Voltage regulators
- EMI filtering circuits
Features:
- Shielded construction for minimal EMI radiation
- Compact size, ideal for space-constrained PCBs
- High current handling capability
- Low DC resistance (DCR) for improved power efficiency
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits:
- Reduces electromagnetic interference, ensuring compliance with relevant standards.
- Enhances power efficiency due to its low DCR, minimizing energy loss and heat generation.
- Enables smaller and lighter electronic devices with its compact size.
- Provides reliable operation in harsh environments with its wide operating temperature range.
- Environmentally friendly due to RoHS compliance.
Technical Specifications:
The SCDS74T-151M-S inductor features an inductance of 150μH with a tolerance of ±20%. The saturation current (Isat) is typically around 0.7A, and the rated current (Irms) is approximately 0.6A. Its DC resistance (DCR) is typically around 1.2 Ohms. The package dimensions are 7.4mm x 7.4mm. It is designed for surface mount assembly.
This inductor's shielded design is crucial for applications where EMI is a concern, such as in sensitive communication devices. The low DCR ensures efficient power delivery, which is important for battery-powered applications. The SCDS74T-151M-S is designed for automated pick and place assembly, facilitating high-volume manufacturing.