EN
  • EN
  • DE

SMB-321611-N1-121P

Part No SMB-321611-N1-121P
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 327799-SMB-321611-N1-121P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB-321611-N1-121P CAD Model

Description

The SMB-321611-N1-121P is a small, surface-mount inductor manufactured by Yageo. It is part of the SMB series, known for its compact size and reliable performance in various electronic circuits. This particular inductor has a 3216 footprint (3.2mm x 1.6mm), making it suitable for applications where space is a constraint.

Applications:

  • Mobile Phones: Used in RF circuits and power management.
  • Wireless Communication Devices: Employed in impedance matching and filtering.
  • Consumer Electronics: Found in devices like tablets, laptops, and digital cameras for signal conditioning and power regulation.
  • GPS Devices: Utilized in the RF front-end for signal processing.
  • Bluetooth Modules: Used in filtering and impedance matching circuits.

Features:

  • Compact Size: 3.2mm x 1.6mm footprint allows for high-density mounting.
  • Surface Mount Design: Facilitates automated assembly and soldering processes.
  • High Reliability: Manufactured by Yageo, a reputable manufacturer known for quality components.
  • Fixed Inductance Value: Provides a stable and predictable inductance for circuit design.
  • Shielded Construction: Reduces electromagnetic interference (EMI) in sensitive applications.

Benefits:

  • Space Saving: Its small size enables miniaturization of electronic devices.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Stable Performance: Offers consistent inductance value for reliable circuit operation.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Wide Range of Applications: Suitable for use in diverse electronic devices and circuits.

Additional Details:

The SMB-321611-N1-121P inductor typically features a ferrite core and is designed to operate within a specific frequency range. Detailed electrical characteristics such as inductance value, tolerance, self-resonant frequency (SRF), and DC resistance (DCR) are crucial for proper circuit design and should be verified against the manufacturer's datasheet. The component is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess