EN
  • EN
  • DE

SMD1812B110TF/24

Part No SMD1812B110TF/24
Manufacturer Yageo
Catalog PTC Resettable Fuses
Description PPTC SMD 1812, 24V 1.1A, REEL 7"  /  Polymeric PTC Resettable Fuse 8V 1.1 A Ih Surface Mount 1812 (4532 Metric), Concave
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr YAGEO
Series SMD1812
Package Tape & Reel
Type Polymeric
Voltage - Max 8V
Current - Max 100 A
Current - Hold (Ih) (Max) 1.1 A
Current - Trip (It) 2.2 A
Time to Trip 300 ms
Resistance - Initial (Ri) (Min) 40 mOhms
Resistance - Post Trip (R1) (Max) 210 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric), Concave
Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Max) 0.079" (2.00mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Other Names YAG6738CT,YAG6738TR,YAG6738DKR
Standard Package 1,000
Win Source Part Number 1210066-SMD1812B110TF/24
Ultra Librarian 3D Model Ultra Librarian SMD1812B110TF/24 CAD Model

Description

The YAGEO SMD1812B110TF/24 is a polymeric PTC resettable fuse with a tape and reel package.

  • Height Seated: Not provided
  • Standard Package: 1000
  • Mounting: SMD (SMT)
  • Thickness: 0.079 inches (2.00mm)
  • Voltage Rating: 8V
  • Maximum Current: 100A
  • Maximum Current Hold: 1.1A
  • Current Trip: 2.2A
  • Time to Trip: 300ms
  • Package/Case: 1812 (4532 Metric), Concave
  • Operating Temperature Range: -40°C to 85°C
  • Dimension: 0.179 inches L x 0.128 inches W (4.55mm x 3.24mm)
  • Resistance Initial (Ri) (Min): 40 mOhms
  • Resistance Post Trip (R1) (Max): 210 mOhms

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 6V 350MA 0805
Lowest to $0.2129
Littelfuse Inc.
PTC RESET FUSE 60V 120MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.35A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 80MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 400MA RADIAL
Lowest to $0.8959
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
RFE/Fuzetec
PPTC Resettable Fuse 30V .2A Hol
Lowest to $0.0536

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,070+ $0.0468 $50.0760
2,605+ $0.0384 $100.0320
4,035+ $0.0372 $150.1020
5,560+ $0.0360 $200.1600
7,185+ $0.0348 $250.0380
9,620+ $0.0312 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,620 pieces
MOQ: 1070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess