EN
  • EN
  • DE

SMTSDR453226C-100K-SN

Part No SMTSDR453226C-100K-SN
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 329806-SMTSDR453226C-100K-SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMTSDR453226C-100K-SN CAD Model

Description

The SMTSDR453226C-100K-SN is a surface mount power inductor manufactured by Yageo. It's designed for various power supply applications, offering a compact size and reliable performance. The 100K designation likely refers to its inductance value, typically 10μH (check datasheet for exact value).

Applications

  • DC-DC Converters: Commonly used in step-up (boost) and step-down (buck) converters to regulate voltage levels efficiently.
  • Power Supplies: Found in various power supply units (PSUs) for filtering and energy storage, ensuring stable power delivery.
  • EMI Filtering: Helps to suppress electromagnetic interference (EMI) in electronic circuits, preventing noise and signal degradation.
  • LED Lighting: Used in LED drivers to provide constant current and voltage, ensuring optimal LED performance.
  • Portable Devices: Found in smartphones, tablets, and other portable electronics to manage power efficiently and extend battery life.
  • Automotive Electronics: Can be used in automotive applications for power management in various electronic systems.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Inductance Value: 10μH (assumed based on '100K', but datasheet verification is crucial).
  • Tolerance: Typically ±10% or ±20% (check datasheet).
  • Shielded Construction: Minimizes electromagnetic interference (EMI) and improves overall performance.
  • Compact Size: Allows for high-density circuit designs, saving valuable board space.
  • High Current Handling Capability: Designed to handle substantial DC current without saturation (check datasheet for rated current).
  • RoHS Compliant: Free from hazardous substances, ensuring environmental compliance.

Benefits

  • Efficient Power Conversion: Provides stable and efficient energy storage and filtering, enhancing the performance of power supplies and DC-DC converters.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system reliability and signal integrity.
  • Space Saving: Compact size allows for integration in small and densely populated circuit boards, maximizing space utilization.
  • Automated Assembly: Surface mount design allows for cost-effective and high-volume manufacturing, reducing production costs.
  • Reliable Performance: Robust design ensures stable operation under various environmental conditions, enhancing system reliability.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations, minimizing environmental impact.

Additional Details

The SMTSDR453226C-100K-SN inductor is characterized by its 10μH inductance (assumed, verify with the datasheet) which determines its behavior in specific circuits. Its shielded construction ensures minimal EMI, crucial in sensitive electronic applications. The surface mount design facilitates automated assembly, reducing manufacturing costs. The '453226C' likely refers to the package size or specific design characteristics, and you should consult the Yageo datasheet for the complete specifications. The 'SN' likely indicates the packaging type such as tape and reel. Consult the datasheet for exact pinout and recommended reflow soldering profile.

This component is suitable for applications where space is a constraint and high-performance power management is required. Always refer to the official Yageo datasheet for accurate and complete specifications before designing this component into your circuit.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess