EN
  • EN
  • DE

SQE3010T-6R8M-N

Part No SQE3010T-6R8M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339812-SQE3010T-6R8M-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQE3010T-6R8M-N CAD Model

Description

The SQE3010T-6R8M-N is a power inductor manufactured by Yageo. This inductor is designed for use in a wide range of power electronics applications, offering a combination of high inductance, low DC resistance, and compact size. Yageo is a well-established manufacturer of passive components, known for their quality and reliability. This inductor is designed to meet the demands of modern power circuits.

Applications

  • DC-DC Converters: Used as energy storage elements in DC-DC converters to regulate voltage levels.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • EMI Filtering: Integrated into EMI filters to suppress electromagnetic interference.
  • RF Applications: Utilized in RF circuits for impedance matching and filtering.
  • Energy Storage: Used in energy storage applications for efficient power management.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • High Saturation Current: Handles high currents without significant inductance drop.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving circuit performance.
  • Improved Efficiency: Low DCR reduces power losses, leading to higher energy efficiency.
  • High Current Handling: Handles high currents without saturation, ensuring stable operation.
  • Space-Saving Design: Compact size allows for integration into space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SQE3010T-6R8M-N features a ferrite core material, which provides high permeability and efficient energy storage. The inductor is typically available in a surface-mount package for automated assembly. The technical specifications, such as inductance value, DC resistance, saturation current, and self-resonant frequency, should be carefully reviewed in the manufacturer's datasheet to ensure proper selection for the intended application. The inductor is designed to operate within specified temperature ranges, and adherence to these specifications is crucial for ensuring reliable operation. Yageo's quality control processes ensure that the SQE3010T-6R8M-N meets the demanding requirements of modern power electronics applications, offering a combination of performance, reliability, and compact size.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess