EN
  • EN
  • DE

SQV453226T-102K-N

Part No SQV453226T-102K-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339881-SQV453226T-102K-N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQV453226T-102K-N CAD Model

Description

The SQV453226T-102K-N is a wirewound chip inductor manufactured by Yageo. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. This particular inductor is designed for surface mount technology (SMT) and is used in a variety of electronic circuits for filtering, tuning, and energy storage applications.

Applications

  • Power Supplies: Filtering noise and regulating voltage.
  • RF Circuits: Tuning and impedance matching in radio frequency applications.
  • DC-DC Converters: Energy storage and filtering in DC-DC converters.
  • EMI Filtering: Reducing electromagnetic interference.
  • Signal Filtering: Removing unwanted frequencies from electronic signals.

Features

  • Wirewound Construction: Provides high inductance and Q factor.
  • Surface Mount Technology (SMT): Enables automated assembly on PCBs.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Circuit Performance: Enhances filtering and tuning capabilities.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Compact Size: Allows for high-density circuit designs.
  • Reliable Performance: Provides stable inductance and Q factor over a wide range of operating conditions.
  • Simplified Assembly: Enables automated PCB assembly, reducing manufacturing costs.

Technical Specifications

  • Inductance: 1.0 μH (102 indicates 1.0 microhenries - 10 x 10^2 nH = 1000 nH = 1 uH)
  • Tolerance: 10% (K indicates ±10%)
  • Self-Resonant Frequency (SRF): Typically in the MHz range (refer to datasheet)
  • DC Resistance (DCR): Low value (refer to datasheet)
  • Rated Current: Typically in the Amperes range (refer to datasheet)
  • Operating Temperature Range: -40°C to +125°C (typical)
  • Package Size: 4532 (4.5mm x 3.2mm)

Note: Refer to the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6944 $59.3040
85+ $1.3906 $118.2010
130+ $1.3479 $175.2270
180+ $1.3040 $234.7200
230+ $1.2601 $289.8230
310+ $1.1296 $350.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess