EN
  • EN
  • DE

SQV453226T-680J-N

Part No SQV453226T-680J-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339885-SQV453226T-680J-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQV453226T-680J-N CAD Model

Description

The SQV453226T-680J-N is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. This type of capacitor is widely used in electronic circuits for applications like decoupling, bypass, filtering, and energy storage. The part number specifies its key characteristics, including capacitance, voltage rating, temperature coefficient, and package dimensions.

Applications

  • Decoupling in Digital Circuits: Provides local charge storage to minimize voltage fluctuations on power rails.
  • Bypass Applications: Filters out AC noise from DC power supplies, ensuring clean power delivery.
  • Filtering in Signal Processing: Attenuates unwanted frequencies in analog and digital signals.
  • Timing Circuits: Can be used in basic timing circuits, although not typically for precision timing.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a compact form factor.
  • High Reliability: Known for stable performance and long operational life.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering techniques.
  • 68 pF Capacitance: The '680J' in the part number denotes a capacitance value of 68 pF (picoFarads) with a tolerance of ±5%.
  • Voltage Rating: 'SQV' likely indicates the voltage rating. Datasheet verification is needed, but typical ratings are between 50V and 100V.

Benefits

  • Stable Circuit Operation: Ensures consistent performance in electronic circuits.
  • Noise Reduction: Effectively filters out noise and voltage variations.
  • Compact Size: Enables high-density circuit board designs.
  • Easy Assembly: Simplifies manufacturing processes through automated placement and soldering.
  • Long-Term Reliability: Offers stable performance over extended periods.

Additional Details

The SQV453226T-680J-N is typically available in a standard EIA case size, such as 0402, 0603, or 0805. The exact dimensions depend on the specific case size. Consult the datasheet for detailed specifications, including capacitance tolerance, temperature coefficient, and operating temperature range. The "-N" suffix might indicate a specific packaging or termination option, requiring datasheet confirmation. The termination material is usually nickel barrier with tin plating to ensure good solderability and oxidation resistance.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess