EN
  • EN
  • DE
  • IT

YC164-FR-07115RL

Part No YC164-FR-07115RL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 115 OHM 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr YAGEO
Series YC164
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 115
Tolerance ±1%
Number of Resistors 4
Resistor Matching Ratio -
Resistor-Ratio-Drift -
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications Automotive AEC-Q200, DDRAM, SDRAM
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package -
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number YC164-FR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1374139-YC164-FR-07115RL
Ultra Librarian 3D Model Ultra Librarian YC164-FR-07115RL CAD Model

Description

The YAGEO 1374139-YC164-FR-07115RL is a resistor network from the YC164 series.

  • Package: 1206 (3216 Metric) package with convex, long side terminals
  • Resistance: 115 ohms
  • Number of Resistors: 4
  • Power Rating per Element: 62.5mW
  • Operating Temperature: -55°C to 155°C
  • Application: Automotive AEC-Q200, DDRAM, and SDRAM
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Series: YC164

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 360 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 2 RES 10 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 6.2K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 560 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 20K OHM 0404
Need more? Email Us
Panasonic
RES ARRAY 4 RES 4.3K OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 82K OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 110 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 1.5 OHM 0404
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7,815+ $0.0072 $56.2680
18,870+ $0.0059 $111.3330
29,415+ $0.0057 $167.6655
40,820+ $0.0055 $224.5100
52,085+ $0.0054 $281.2590
69,770+ $0.0048 $334.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 7815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess