EN
  • EN
  • DE

YDA144-WZE2

Part No YDA144-WZE2
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411389-YDA144-WZE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YDA144-WZE2 CAD Model

Description

The Yamaha YDA144-WZE2 is a digital audio power amplifier IC designed for diverse audio applications. As a product of Yamaha, a well-known brand in audio technology, the YDA144-WZE2 is designed to deliver efficient and high-quality audio amplification. This IC is suitable for integration into various devices, including portable speakers, docking stations, and home entertainment systems.

Applications:

  • Portable Audio Players
  • Docking Stations
  • USB Speakers
  • Home Theater Systems
  • Automotive Audio Systems

Features:

  • Digital Input: Supports direct digital audio input.
  • High Efficiency: Designed to minimize power consumption and heat dissipation.
  • Integrated Protection: Includes overcurrent, overvoltage, and thermal protection.
  • Compact Package: Offers a compact design for easy integration into small devices.
  • Low Distortion: Ensures high-quality audio reproduction with minimal distortion.
  • PWM Output: Uses Pulse Width Modulation (PWM) for efficient power amplification.

Benefits:

  • Improved Audio Quality: Provides clear and powerful sound reproduction.
  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation.
  • Simplified System Design: Compact size and digital input simplify the integration process.
  • Reduced Heat: Efficient power amplification minimizes heat generation.

The YDA144-WZE2 likely employs PWM (Pulse Width Modulation) for efficient power amplification. It is commonly used in applications where both size and power efficiency are critical. The integrated protection circuits enhance the overall reliability of the IC. This Yamaha amplifier IC is designed to provide a balance between performance, efficiency, and protection, making it a suitable choice for a variety of consumer electronic devices. It is engineered to offer a high-quality audio experience with efficient power management and robust reliability. The combination of these features makes the YDA144-WZE2 a valuable component for audio amplification needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess