EN
  • EN
  • DE

YM2413B-FZE2

Part No YM2413B-FZE2
Manufacturer Yamaha
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106083-YM2413B-FZE2
Categories OEM Parts(T-Z)
Manufacturer Yamaha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YM2413B-FZE2 CAD Model

Description

The YM2413B-FZE2, manufactured by Yamaha, is a sound chip, specifically an FM Operator Type-L (OPLL) sound generator. It's a cost-effective solution for producing music and sound effects in various electronic devices. It's an improved version of the YM2413.

Applications:

  • Video Game Consoles: Utilized in older consoles for background music and sound effects generation.
  • Arcade Games: Found in arcade machines for creating immersive audio experiences.
  • Electronic Keyboards: Implemented in entry-level electronic keyboards and synthesizers as a sound source.
  • Educational Toys: Integrated into educational toys and musical learning devices.
  • Low-Cost Synthesizers: Used as a core component in simple and affordable synthesizer designs.

Features:

  • FM Sound Generation: Employs Frequency Modulation (FM) synthesis for sound creation.
  • 9 Channels: Offers 9 simultaneous sound channels.
  • Built-in Instruments: Includes a set of predefined instrument sounds (e.g., piano, guitar, flute).
  • Percussion Sounds: Incorporates a selection of percussion sound effects.
  • Simple Interface: Features a relatively straightforward interface for control and programming.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.

Benefits:

  • Cost-Effective: Provides a budget-friendly solution for sound generation.
  • Versatile Sound: Capable of producing a wide range of musical and sound effects.
  • Easy to Integrate: Relatively simple to interface with microcontrollers and other electronic components.
  • Compact Size: The chip's small size allows for integration into space-constrained applications.
  • Pre-defined Instruments: Simplifies development by providing readily available instrument sounds.

Additional Details:

The YM2413B-FZE2 typically requires a clock signal and control signals to operate. It communicates with a host system via a parallel interface. The specific instrument sounds and parameters can be adjusted through register writes. It operates on a 5V power supply. Pinout and detailed technical specifications are available in the Yamaha datasheet for the YM2413.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess