EN
  • EN
  • DE

YMF711-S

Part No YMF711-S
Manufacturer Yamaha
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106088-YMF711-S
Categories OEM Parts(T-Z)
Manufacturer Yamaha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YMF711-S CAD Model

Description

The Yamaha YMF711-S is an audio controller chip, commonly used in ISA sound cards during the mid-1990s. It integrated multiple audio functions into a single chip, offering a comprehensive audio solution for PCs.

Applications:

  • ISA Sound Cards: Primarily found in ISA-based sound cards for PCs.
  • Legacy Audio Systems: Used in older computer systems requiring audio functionality.

Features:

  • OPL3 FM Synthesizer: Includes a built-in Yamaha OPL3 FM synthesizer for music generation.
  • Wave Table Synthesizer Support: Supports external wave table synthesizers for higher-quality audio.
  • Sound Blaster Compatibility: Offers compatibility with the Sound Blaster standard for DOS games.
  • Microphone Input: Provides a microphone input for recording audio.
  • Line Input/Output: Features line input and output jacks for connecting external audio devices.
  • Game Port: Includes a game port for connecting joysticks and other gaming peripherals.

Benefits:

  • Integrated Audio Solution: Combines multiple audio functions into a single chip, reducing component count.
  • Sound Blaster Compatibility: Ensures compatibility with a wide range of DOS games.
  • FM Synthesis: Offers FM synthesis for creating music and sound effects.
  • Wave Table Upgradeability: Allows users to upgrade to higher-quality wave table synthesis.
  • Comprehensive Features: Provides a complete set of audio features for PC users.

Additional Details:

The YMF711-S typically connects to the ISA bus in a PC. It requires appropriate drivers for operating system support. The chip handles audio input and output, MIDI functionality, and game port control. More details are available on datasheets and documentation regarding specific register settings and programming.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess