EN
  • EN
  • DE

YMF724E-V

Part No YMF724E-V
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411590-YMF724E-V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YMF724E-V CAD Model

Description

The Yamaha YMF724E-V is an audio controller chip, commonly found in sound cards for personal computers. It's designed to provide comprehensive audio processing capabilities, supporting a range of audio formats and features for both playback and recording.

Applications

  • Sound cards for desktop computers
  • Multimedia audio systems
  • Audio recording and playback devices

Features

  • PCI Interface: Utilizes a PCI interface for high-speed communication with the host computer.
  • OPL3 FM Synthesizer: Employs an OPL3 FM synthesizer for generating music and sound effects.
  • WaveTable Synthesis support: Capable of supporting WaveTable synthesis for high-quality audio reproduction, often through external ROM.
  • DirectSound and DirectSound 3D support: Offers compatibility with DirectSound and DirectSound 3D for immersive audio experiences in games.
  • Full-duplex operation: Supports simultaneous recording and playback of audio.
  • Integrated mixer: Includes a built-in mixer for managing multiple audio sources.

Benefits

  • Enhanced audio performance: The PCI interface enables faster data transfer and improved audio quality.
  • Versatile audio capabilities: Supports both FM and WaveTable synthesis for a wide range of audio applications.
  • Immersive gaming experience: DirectSound 3D support enhances the realism of game audio.
  • Comprehensive audio solution: Integrates multiple audio functions into a single chip, reducing the need for external components.

Additional Details

The YMF724E-V interfaces with the host system via the PCI bus, allowing for high-speed data transfer and low latency. The OPL3 FM synthesizer provides compatibility with legacy audio standards, while WaveTable synthesis support enables the reproduction of more realistic and detailed sounds. The chip is commonly used in entry-level to mid-range sound cards. Power consumption is typically low. The package type is commonly a QFP (Quad Flat Package) or similar surface-mount package for easy integration onto sound card PCBs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess