EN
  • EN
  • DE

YSS928B-F

Part No YSS928B-F
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411747-YSS928B-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YSS928B-F CAD Model

Description

The Yamaha YSS928B-F is a professional-grade soprano saxophone designed for experienced players and advanced students. It builds upon the legacy of Yamaha's Custom series, known for exceptional intonation, responsive keywork, and a distinctive tone. The YSS928B-F features a black lacquer finish, offering a unique aesthetic appeal alongside its high-performance capabilities.

Applications:

  • Solo performance
  • Orchestral settings
  • Chamber music
  • Professional recording sessions
  • Advanced saxophone studies

Features:

  • One-piece body: Enhances resonance and tonal projection for a more consistent sound.
  • Annealed brass: Contributes to a warmer, more mellow tonal quality.
  • Black lacquer finish: Provides a unique aesthetic and can influence the instrument's tonal characteristics.
  • High F# key: Extends the upper range of the saxophone, providing greater performance flexibility.
  • Adjustable thumb hook: Allows players to customize the instrument's ergonomics for optimal comfort.
  • Custom neck: Designed to optimize airflow and improve overall intonation.
  • Mother-of-pearl key buttons: Offer a comfortable and secure feel for the player's fingers.
  • Drawn tone holes: Ensure consistent pad seating and enhance intonation accuracy.

Benefits:

  • Exceptional intonation: Ensures accurate pitch and harmonic control across the entire range of the instrument.
  • Responsive keywork: Facilitates fast and fluid passages, allowing for effortless performance.
  • Distinctive tone: Provides a unique sonic character that stands out in various musical settings.
  • Durability and reliability: Built to withstand the rigors of professional use, ensuring long-lasting performance.
  • Enhanced playability: Offers a comfortable and ergonomic playing experience, reducing fatigue during extended practice or performance sessions.
  • Improved resonance and projection: Allows the instrument's sound to carry effectively in diverse performance environments.

The YSS928B-F's black lacquer finish not only provides a visually striking appearance but can also contribute to a slightly darker and more focused sound compared to instruments with different finishes. The custom neck design plays a critical role in optimizing airflow and improving intonation accuracy. The carefully crafted keywork ensures smooth and precise action, allowing players to execute complex musical passages with confidence. Overall, the Yamaha YSS928B-F represents a fusion of aesthetic appeal and exceptional performance, making it a valuable choice for discerning saxophonists.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess