EN
  • EN
  • DE

SS36AQ

Part No SS36AQ
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Diodes, Rectifiers - Single
Description SMA 60V 3A Diodes Rectifiers S / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Yangjie Technology
Series -
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1367043-SS36AQ
Ultra Librarian 3D Model Ultra Librarian SS36AQ CAD Model

Description

The SS36AQ is a surface-mount Schottky Barrier Rectifier manufactured by Yangzhou yangjie electronic co., ltd. This diode is optimized for high-efficiency rectification in a variety of applications. The Schottky structure provides a low forward voltage drop and fast switching speed, reducing power loss and improving overall system performance.

Applications

  • Switching Mode Power Supplies (SMPS): Used in the output rectification stage to improve efficiency and reduce switching losses.
  • DC-DC Converters: Provides efficient rectification for DC-DC conversion circuits.
  • Freewheeling Diode Applications: Protects inductive loads from voltage spikes during switching.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • LED Lighting: Used in LED driver circuits for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Surface Mount Package: Allows for easy integration into printed circuit boards.
  • Low Reverse Leakage Current: Reduces power consumption and improves reliability.

Benefits

  • Improved System Efficiency: Reduces power loss in rectification circuits.
  • Faster Switching Performance: Enables higher frequency operation and improved transient response.
  • Enhanced Reliability: Provides robust and reliable performance in demanding environments.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Compact Design: Surface mount package allows for smaller and more compact designs.

Additional Details

The SS36AQ is typically housed in a compact surface mount package like the SMA or SMB. Key electrical characteristics include a low forward voltage drop (typically less than 0.7V), a high surge current capability, and a fast reverse recovery time. The specific voltage and current ratings for this part should be verified using the official datasheet from Yangzhou yangjie electronic co., ltd. Appropriate thermal management techniques should be considered in high-current applications to ensure reliable operation.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0870 $50.0250
1,405+ $0.0714 $100.3170
2,175+ $0.0691 $150.2925
2,990+ $0.0669 $200.0310
3,865+ $0.0647 $250.0655
5,175+ $0.0580 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess