EN
  • EN
  • DE

YJS7328A

Part No YJS7328A
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Transistors - FETs, MOSFETs - RF
Description SOP-8 P -30V -10A  Transistors F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Yangjie Technology
Series -
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1376760-YJS7328A
Ultra Librarian 3D Model Ultra Librarian YJS7328A CAD Model

Description

The YJS7328A is a transient voltage suppressor (TVS) diode manufactured by Yangzhou yangjie electronic co., ltd. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device is particularly useful in applications where robust protection against transient voltage events is critical.

Applications

  • I/O Ports: Protection for input/output ports on various electronic devices.
  • Power Supplies: Safeguarding power supply circuits from voltage spikes.
  • Data Lines: Protecting data lines in communication systems.
  • Consumer Electronics: Used in TVs, smartphones, and other consumer devices to protect against ESD.
  • Industrial Equipment: Protecting sensitive components in industrial control systems.

Features

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient voltage surges, minimizing the risk of damage to protected components.
  • Low Leakage Current: Minimizes power loss and improves overall system efficiency.
  • High Surge Capability: Able to withstand high surge currents without degradation.
  • Small Package Size: Allows for compact designs and easy integration into various applications.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage surges and ESD, increasing the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failure due to transient voltage events, minimizing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from electrical stress.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic circuits from transient voltage events.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details

The YJS7328A typically comes in a small surface mount package. Its key electrical characteristics include a low clamping voltage, fast response time, and high surge current capability. Specific voltage and current ratings vary depending on the exact configuration, and datasheets from Yangzhou yangjie electronic co., ltd should be consulted for detailed specifications. It complies with industry standards for ESD protection.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2876 $58.9580
495+ $0.2356 $116.6220
760+ $0.2287 $173.8120
1,045+ $0.2218 $231.7810
1,355+ $0.2137 $289.5635
1,810+ $0.1917 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,756 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess