EN
  • EN
  • DE

MMBT3904DW

Part No MMBT3904DW
Manufacturer Yea Shin Technology Co., Ltd
Description Epitaxial planar die construction
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yea Shin Technology Co., Ltd
Win Source Part Number 1224954-MMBT3904DW
Manufacturer Homepage www.yeashin.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT3904DW CAD Model

Description

The MMBT3904DW is a dual NPN bipolar junction transistor (BJT) from Yea Shin Technology Co., Ltd. Housed in a small SOT-363 package, this device is designed for general-purpose amplification and switching applications where space is at a premium.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Digital Circuits

Features:

  • Dual NPN Transistor
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): 200mA
  • High Transition Frequency (fT): 300 MHz (typical)
  • Low Saturation Voltage
  • Small SOT-363 Package

Benefits:

  • Saves board space by incorporating two transistors in a single package
  • Suitable for a wide range of applications due to its general-purpose characteristics
  • Fast switching speed due to high transition frequency
  • Low power dissipation
  • Simplified circuit design

Additional Details:

The MMBT3904DW's characteristics make it suitable for various small-signal applications. Its low saturation voltage minimizes power loss during switching. The high transition frequency enables its use in high-speed circuits. The compact SOT-363 package makes it ideal for applications where board space is limited. It's commonly used in portable devices, instrumentation, and other space-constrained applications. The device's robust construction ensures reliable performance. The MMBT3904DW is a cost-effective solution for applications requiring multiple transistors. It offers a balance of performance, size, and cost, making it a popular choice for designers. When using the MMBT3904DW, it's important to consider the thermal characteristics to ensure the device operates within its safe operating area. Using current limiting resistors is also recommended to prevent damage to the transistors.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3,525+ $0.0142 $50.0550
8,550+ $0.0117 $100.0350
13,275+ $0.0113 $150.0075
18,185+ $0.0110 $200.0350
23,585+ $0.0106 $250.0010
31,580+ $0.0095 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 3525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess