EN
  • EN
  • DE

MMSZ30V

Part No MMSZ30V
Manufacturer Yea Shin Technology Co., Ltd
Description 500mW SOD-123 SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yea Shin Technology Co., Ltd
Win Source Part Number 1225432-MMSZ30V
Manufacturer Homepage www.yeashin.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ30V CAD Model

Description

The MMSZ30V is a surface-mount Zener diode manufactured by Yea Shin Technology. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic applications. The diode is packaged in a small SOD-323 package, which makes it suitable for high-density circuit board designs.

Applications

  • Voltage regulation in portable devices
  • Overvoltage protection in automotive electronics
  • Transient voltage suppression in industrial equipment
  • Voltage clamping for sensitive circuits
  • Reverse polarity protection

Features

  • Surface Mount SOD-323 Package
  • High Surge Current Capability
  • Low Leakage Current
  • Precise Zener Voltage
  • RoHS Compliant

Benefits

  • Provides stable voltage regulation
  • Protects sensitive components from voltage spikes
  • Reduces board space requirements
  • Enhances circuit reliability
  • Simplifies circuit design

Specifications

The MMSZ30V has a nominal Zener voltage of 30V. It can handle a power dissipation of approximately 200mW. The operating temperature range typically spans from -55°C to +150°C. The forward voltage drop is typically around 0.9V. The device's small size and surface mount design allow for efficient integration into modern electronic devices. The high surge current capability ensures that it can withstand transient voltage spikes without being damaged, thereby protecting other sensitive circuit components. Its low leakage current minimizes power loss and increases the efficiency of circuits in which it's implemented. The precise Zener voltage enables the circuit to regulate voltage accurately.

This Zener diode is commonly employed in scenarios where a stable reference voltage is required or where protection against voltage transients is essential. Its combination of small size, ease of installation, and robust performance makes it a reliable option for diverse electronic applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0139 $57.9630
10,000+ $0.0116 $116.0000
16,670+ $0.0104 $173.3680
22,225+ $0.0104 $231.1400
27,780+ $0.0104 $288.9120
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess