The YSBLC12C is a bidirectional TVS (Transient Voltage Suppressor) diode array designed by Yea Shin Technology. It is specifically designed to protect sensitive electronic components from ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and surge events. The YSBLC12C offers a low clamping voltage and fast response time, making it an ideal solution for safeguarding data and power lines in various applications.
Applications:
- USB ports
- HDMI interfaces
- Ethernet ports
- Data lines
- Power lines
Features:
- Bidirectional protection: Protects against both positive and negative transient voltages.
- Low clamping voltage: Limits the voltage across the protected components during a transient event.
- Fast response time: Quickly clamps transient voltages to safe levels.
- Small surface-mount package: Suitable for high-density PCB layouts.
- RoHS compliant: Environmentally friendly, lead-free construction.
Benefits:
- Enhanced system reliability: Protects sensitive components from damage caused by transient voltages.
- Improved product lifespan: Extends the operating life of electronic devices.
- Simplified circuit design: Easy to integrate into existing circuit designs.
- Increased ESD immunity: Meets industry standards for ESD protection.
- Compact design: Suitable for space-constrained applications.
The YSBLC12C is commonly used in consumer electronics, telecommunications equipment, and industrial automation systems. It provides a reliable and cost-effective solution for protecting sensitive electronic circuits from the damaging effects of transient voltage events. The bidirectional protection feature makes it particularly well-suited for applications where both positive and negative transients are possible.
Technical Specifications:
- Reverse Working Voltage: Typically 12V
- Clamping Voltage: Specified at a given transient current
- Peak Pulse Power: Depends on the waveform and duration
- Operating Temperature Range: Typically -55°C to +125°C