EN
  • EN
  • DE

YB-TG1280800S15A-N-A

Part No YB-TG1280800S15A-N-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays
Description 10.1" TFT Display Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 10.1" IPS TFT
Resolution 1280x800
Brightness 1000cd/m²
Working Temperature -20-70℃
Driver IC EK79202
Interface LVDS
Ultra Librarian 3D Model Ultra Librarian YB-TG1280800S15A-N-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
5.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.86" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.5" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.95" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
1.54" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
10.1" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
15.6" TFT Display Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess