EN
  • EN
  • DE

13F-64GYD2S2NL

Part No 13F-64GYD2S2NL
Manufacturer Yuan Dean Scientific., Co, LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yuan Dean Scientific., Co, LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814831-13F-64GYD2S2NL
Ultra Librarian 3D Model Ultra Librarian 13F-64GYD2S2NL CAD Model

Description

The 13F-64GYD2S2NL is an isolated DC-DC converter module manufactured by Yuan Dean Scientific Co., LTD. These modules are designed to provide a galvanically isolated and regulated power supply, essential for protecting sensitive circuits from voltage spikes, ground loops, and other electrical disturbances. Typical applications include industrial automation, medical devices, and telecommunications, where reliable and isolated power is crucial.

Applications

  • Industrial Automation
  • Medical Devices
  • Telecommunications
  • Instrumentation
  • Isolated Power Supplies

Features

  • Isolated DC-DC Converter
  • Galvanic Isolation
  • Regulated Output Voltage
  • Wide Input Voltage Range
  • Short Circuit Protection

Benefits

  • Safety and Protection: Galvanic isolation protects sensitive circuits from high voltage transients and ground loops, preventing damage and ensuring user safety.
  • Stable Power Supply: Regulated output voltage maintains a consistent power level for connected devices, improving their performance and reliability.
  • Versatile Usage: Wide input voltage range allows the module to operate from various power sources, providing flexibility in system design.
  • Robust Performance: Short circuit protection prevents damage to the module and connected devices in case of a fault condition.
  • Reduced Noise: Helps minimize electrical noise and interference in sensitive applications.

Additional Details

The 13F-64GYD2S2NL module typically features a compact design for easy integration into a variety of systems. The isolation voltage is a critical specification, indicating the maximum voltage the module can withstand between its input and output circuits. The efficiency of the converter is another important parameter, affecting the overall power consumption and heat dissipation of the system. Specifications such as input voltage range, output voltage and current, isolation voltage, and efficiency are typically provided in the product datasheet. The module also often incorporates over-voltage and over-current protection features to enhance its reliability and protect connected devices. The specific package type and pinout configuration will also be detailed in the datasheet.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8197 $54.5910
70+ $1.4931 $104.5170
105+ $1.4464 $151.8720
145+ $1.3998 $202.9710
185+ $1.3531 $250.3235
250+ $1.2132 $303.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess