EN
  • EN
  • DE

T7988(HL,Y)

Part No T7988(HL,Y)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352844-T7988(HL,Y)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T7988(HL,Y) CAD Model

Description

The T7988(HL,Y) is a semiconductor component manufactured by Toshiba Semiconductor and Storage. Due to the limited publicly available data, generating a highly detailed product description is challenging. However, based on similar Toshiba semiconductor products, it is likely a transistor or related power management component designed for use in various electronic devices. Typically, components from Toshiba are known for their reliability and performance.

Potential Applications

  • Power Supplies: Potentially used in the regulation and switching circuits of power supplies for electronic devices.
  • Motor Control Circuits: May be employed in controlling the speed and direction of small motors.
  • Lighting Systems: Could be utilized in the power regulation stages of LED lighting systems.
  • Consumer Electronics: Possibly integrated into various consumer electronic devices like TVs, audio equipment, and appliances.
  • Industrial Equipment: Could find use in industrial control systems and automation equipment.

Possible Features

  • Low Saturation Voltage: Likely designed to minimize power loss during operation.
  • High Switching Speed: Probably capable of fast switching for efficient operation.
  • Overcurrent Protection: May include built-in protection against overcurrent conditions.
  • High Voltage Capability: Designed to handle a range of voltage levels.
  • Compact Package: Possibly offered in a small package for space-constrained applications.

Potential Benefits

  • Increased Efficiency: Efficient power management can reduce energy consumption.
  • Enhanced Reliability: Robust design contributes to the overall reliability of electronic systems.
  • Compact Design: Small package enables integration into smaller devices.
  • Improved Performance: Precise control and regulation can improve the performance of electronic systems.
  • Cost-Effective: May offer a cost-effective solution for power management needs.

Additional Details

Given the limited specific information on the T7988(HL,Y), it is critical to consult the official Toshiba Semiconductor and Storage datasheet for precise technical specifications. This would include voltage and current ratings, switching speeds, thermal characteristics, and package details. Without the datasheet, any specific application or performance characteristic is speculative.

It's important to note that the information above is based on typical characteristics of similar components from Toshiba. The actual features, applications, and benefits of the T7988(HL,Y) can only be accurately determined by referring to the official product documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess