EN
  • EN
  • DE

ZL30110LDE

Part No ZL30110LDE
Manufacturer Zarlink
Catalog Electronic Wholesale
Description Telecom Rate Conversion DPLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282901-ZL30110LDE
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30110LDE CAD Model

Description

The ZL30110LDE is a high-performance network synchronizer from Zarlink Semiconductor (now Microsemi, and subsequently Microchip Technology). It's designed for timing and synchronization applications in telecommunications and data networking equipment. This device provides precise clock generation and distribution, ensuring reliable operation in demanding network environments.

Applications:

  • Synchronous Ethernet (SyncE): Used in switches, routers, and other network devices to synchronize timing across the network.
  • Base Transceiver Stations (BTS): Implemented in mobile network base stations to provide accurate timing for cellular communication.
  • Optical Transport Networks (OTN): Employed in optical transport equipment for timing synchronization in high-speed optical networks.
  • Central Office Equipment: Used in telecommunications central offices for clock distribution and synchronization.
  • IEEE 1588 Precision Time Protocol (PTP): Supports PTP applications for precise time synchronization in distributed systems.

Features:

  • Low Jitter Clock Generation: Generates high-quality, low-jitter clock signals for optimal system performance.
  • Clock Distribution: Provides multiple clock outputs for distributing timing signals to various system components.
  • Frequency Translation: Supports frequency translation for generating different clock frequencies from a single reference clock.
  • Holdover Mode: Maintains accurate timing even in the absence of a valid reference clock.
  • Synchronization Monitoring: Monitors the quality of the reference clock and provides alarms for synchronization failures.

Benefits:

  • Improved Network Performance: Enhances network performance by ensuring accurate timing synchronization.
  • Increased Reliability: Improves system reliability by providing stable clock signals and holdover capabilities.
  • Reduced System Cost: Simplifies system design and reduces the cost of timing components.
  • Enhanced Functionality: Enables advanced timing features such as SyncE and PTP.
  • Simplified Management: Provides tools for easy configuration and monitoring of the synchronization device.

Additional Details:

The ZL30110LDE typically supports a wide range of input and output clock frequencies and a variety of synchronization standards. It features integrated digital PLLs (Phase-Locked Loops) for precise clock generation and recovery. The datasheet contains comprehensive specifications, including jitter performance, frequency accuracy, power consumption, and operating temperature range. Specific package details (e.g., LDE indicates a specific package type), power requirements, and pinout diagrams can also be found there.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess