EN
  • EN
  • DE

A3R1GE3FGF-G8E

Part No A3R1GE3FGF-G8E
Manufacturer Zentel
Catalog DDR
Description DDR2-800 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941840-A3R1GE3FGF-G8E
Series *
Ultra Librarian 3D Model Ultra Librarian A3R1GE3FGF-G8E CAD Model

Description

The A3R1GE3FGF-G8E is a DDR (Double Data Rate) memory component manufactured by Zentel. It is used in various applications requiring volatile memory for temporary data storage and fast data access.

Applications

  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics (e.g., set-top boxes, TVs)
  • Industrial Control Systems
  • Automotive Infotainment Systems

Features

  • DDR SDRAM Technology
  • Capacity: 1Gb (Gigabit)
  • Operating Voltage: Typically 1.8V or 2.5V (Consult datasheet)
  • Data Rate: Varies depending on the specific DDR standard (e.g., DDR, DDR2, DDR3)
  • Package: FBGA (Fine-Pitch Ball Grid Array)

Benefits

  • High Bandwidth: DDR technology enables fast data transfer rates, improving system performance.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Compact Size: The FBGA package allows for high-density mounting on PCBs, saving valuable board space.
  • Reliable Data Storage: Provides reliable temporary data storage for critical system operations.
  • Cost-Effective: Offers a balance of performance and cost for various memory applications.

Additional Details

The A3R1GE3FGF-G8E's specific data rate and other detailed specifications (like timings, temperature range, and refresh rates) can only be determined by consulting the official Zentel datasheet for this part number. The datasheet will provide detailed information about the memory's organization, pinout, electrical characteristics, and recommended operating conditions. It is crucial to refer to the datasheet to ensure proper implementation and avoid damage to the component or system. Different revisions or speed grades of this part may exist, so verifying the exact datasheet for the specific marking on the chip is essential. Furthermore, proper handling procedures, especially regarding electrostatic discharge (ESD) precautions, should be followed during installation and usage of this memory component to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess