EN
  • EN
  • DE

FCX589

Part No FCX589
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description PNP SILICON PLANAR MEDIUM POWER HIGH PERFORMANCE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1173674-FCX589
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FCX589 CAD Model

Description

The FCX589 is a silicon planar epitaxial NPN transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed for use in various low-power amplification and switching applications requiring a high-gain, fast-switching transistor. Its characteristics make it suitable for signal processing and driver stages.

Applications

  • Low noise amplifiers: Used in preamplifiers and signal amplifiers where minimizing noise is essential.
  • High-speed switching circuits: Employed in switching circuits for fast and efficient operation.
  • Driver stages: Used to drive larger transistors or other high-current devices.
  • Signal processing: Utilized in signal amplification and conditioning circuits.
  • General-purpose amplification: Suitable for various general-purpose amplification applications.

Features

  • High current gain (hFE): Provides a high amplification factor for efficient signal amplification.
  • Low saturation voltage: Minimizes voltage drop across the transistor when fully turned on.
  • Fast switching speed: Enables rapid switching between on and off states.
  • Low noise figure: Minimizes noise generated by the transistor.
  • Small signal characteristics: Optimized for small signal amplification.

Benefits

  • Improved signal amplification: Delivers enhanced signal amplification with minimal distortion.
  • Efficient switching performance: Provides fast and efficient switching in various applications.
  • Reduced power consumption: Low saturation voltage minimizes power dissipation.
  • Enhanced signal clarity: Low noise figure ensures clear signal reproduction.
  • Versatile application: Suitable for a wide range of low-power amplification and switching applications.

Additional Details

The FCX589 is typically available in a small outline transistor (SOT) package. The maximum collector current, collector-emitter voltage, and power dissipation are crucial parameters to consider when using this transistor. Proper biasing is essential for optimal performance and stability. The transistor's characteristics, such as current gain and saturation voltage, can vary with temperature and collector current. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9358 $174.2220
124+ $1.8734 $232.3016
160+ $1.8110 $289.7600
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess