EN
  • EN
  • DE

FCX596

Part No FCX596
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description PNP SILICON PLANAR HIGH VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1173678-FCX596
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCX596 CAD Model

Description

The FCX596 is a high-performance PNP silicon planar epitaxial transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It's designed for various general-purpose amplification and switching applications, offering a robust and reliable solution for designs requiring a PNP transistor with moderate current and voltage handling capabilities. This component is commonly found in circuits such as audio amplifiers, switching circuits, and driver stages where a PNP configuration is preferred or necessary.

Applications

  • General-purpose amplification: Utilized in audio amplifiers, preamplifiers, and signal conditioning circuits to amplify analog signals.
  • Switching circuits: Employed as a switching element in diverse circuits, including relay drivers, load switches, and logic gates.
  • Driver stages: Used to drive larger transistors, MOSFETs, or other components that require higher current levels to operate.
  • Linear regulators: Integrated into linear voltage regulator circuits to provide stable and regulated voltage outputs.
  • Signal processing circuits: Incorporated into circuits requiring the amplification or switching of small signals within signal processing systems.

Features

  • PNP transistor: The PNP configuration facilitates specific circuit designs and biasing schemes.
  • High current gain (hFE): Delivers a high current gain, enabling efficient amplification of signals.
  • Low saturation voltage (VCE(sat)): Exhibits a low saturation voltage, minimizing power dissipation during switching operations.
  • Fast switching speed: Provides relatively fast switching speeds suitable for general-purpose applications and moderate frequency operation.
  • Medium power capability: Designed to handle moderate power dissipation levels.

Benefits

  • Broad applicability: Suitable for a wide array of amplification and switching applications in various electronic systems.
  • Enhanced efficiency: The low saturation voltage reduces power loss, resulting in improved circuit efficiency.
  • Simplified design: The high gain simplifies circuit design by minimizing the required base drive current.
  • Cost-effectiveness: Typically a cost-effective choice for general-purpose PNP transistor requirements.

Additional Details

The FCX596 is commonly available in a small outline transistor (SOT) package. Key specifications include the collector-emitter voltage (VCEO), collector current (IC), power dissipation, and operating temperature range. Designers must consider these parameters when selecting the FCX596 for a specific application. Appropriate biasing techniques should be employed to achieve the desired operating point and performance characteristics. Consult datasheets from Diodes Incorporated for comprehensive specifications and application guidelines regarding the FCX596.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0868 $50.3440
1,405+ $0.0713 $100.1765
2,175+ $0.0690 $150.0750
2,995+ $0.0668 $200.0660
3,870+ $0.0646 $250.0020
5,185+ $0.0579 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,960 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess