EN
  • EN
  • DE

FZT957

Part No FZT957
Manufacturer Zetex Semiconductors
Description PNP SILICON PLANAR HIGH CURRENT (HIGH PERFORMANCE) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176337-FZT957
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FZT957 CAD Model

Description

The FZT957 is a high-performance PNP transistor from Zetex Semiconductors (now Diodes Incorporated), designed for demanding switching and amplification applications. This transistor excels in circuits requiring high current gain and low saturation voltage, making it suitable for a variety of uses.

Applications:

  • High-efficiency DC-DC converters: Used as a switching element in voltage regulation circuits.
  • Power management systems: Implemented in battery charging and discharging circuits.
  • Motor control circuits: Functions as a switch to control small DC motors.
  • Load switching: Used for turning on and off various electrical loads, such as relays and solenoids.
  • Amplification stages: Employed in audio and signal amplifiers.

Features:

  • High collector current (Ic = -2A): Allows for control of relatively high current loads.
  • Low saturation voltage (VCE(sat) = -0.15V typ. at -1A): Minimizes power loss and improves efficiency.
  • High current gain (hFE = 100 typ. at -1A): Enables efficient amplification of signals.
  • Fast switching speed: Suitable for high-frequency switching applications.
  • Complementary to FZT857: Can be used in complementary push-pull configurations.

Benefits:

  • Increased efficiency: The low saturation voltage reduces power dissipation, leading to higher efficiency in circuits.
  • Enhanced performance: High current gain ensures effective signal amplification.
  • Versatile application: Suitable for a broad range of applications due to its robust electrical characteristics.
  • Compact design: Available in a small outline transistor (SOT-223) package, saving board space.
  • Reliable operation: Designed for stable performance under various operating conditions.

Additional Details:

The FZT957 typically comes in a SOT-223 package. The transistor's maximum collector-emitter voltage (VCEO) is -60V, and its maximum power dissipation is 3W. The operating and storage junction temperature range is -55°C to +150°C. The FZT957 is designed for automated placement in assembly lines, which helps to reduce manufacturing costs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess