EN
  • EN
  • DE

ZC832B

Part No ZC832B
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description SOT23 SILICON VARIABLE CAPACITANCE DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1282848-ZC832B
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZC832B CAD Model

Description

The ZC832B is a precision shunt voltage regulator manufactured by Zetex Semiconductors (now Diodes Incorporated). This device is designed to provide a stable and accurate voltage reference, making it suitable for a wide range of applications, particularly in power supply regulation and voltage monitoring circuits.

Applications:

  • Linear Regulators: Used as a reference voltage in linear regulators to provide a stable and accurate output voltage.
  • Switching Power Supplies: Provides a precise voltage reference for feedback control in switching power supplies.
  • Voltage Monitors: Monitors voltage levels and provides an indication when the voltage exceeds or falls below a set threshold.
  • Instrumentation Amplifiers: Provides a stable reference voltage for instrumentation amplifiers to ensure accurate measurements.
  • Data Acquisition Systems: Used as a reference voltage in data acquisition systems to ensure accurate data conversion.

Features:

  • High Precision: Offers a high degree of accuracy in voltage regulation.
  • Low Temperature Coefficient: Maintains stable voltage output over a wide temperature range.
  • Wide Operating Current Range: Operates over a broad range of currents.
  • Low Output Noise: Minimizes noise in the output voltage, ensuring clean and stable operation.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved Voltage Regulation: Provides a stable and accurate voltage reference, resulting in improved voltage regulation in power supplies.
  • Increased System Accuracy: Improves the accuracy of voltage monitoring and measurement systems.
  • Enhanced Stability: Maintains stable voltage output over a wide range of operating conditions.
  • Reduced Noise: Minimizes output noise, ensuring clean and stable operation.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and monitoring circuits.

Technical Specifications:

The ZC832B has a typical voltage reference of 2.5V with a tight tolerance. It exhibits a low temperature coefficient, ensuring stable operation over temperature variations. It operates with a wide range of currents. The device is available in a SOT23 package. Detailed electrical characteristics, such as the exact voltage tolerance and temperature coefficient, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess