EN
  • EN
  • DE
  • IT

ZR78L04GTA

Part No ZR78L04GTA
Manufacturer Zetex Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOT-223
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 743365-ZR78L04GTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZR78L04GTA CAD Model

Description

The ZR78L04GTA is a three-terminal positive voltage regulator manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed to provide a fixed output voltage of 4V with a maximum output current of 100mA. This regulator is commonly used in various electronic circuits for providing a stable and regulated power supply.

Applications:

  • Battery-powered devices
  • Microcontroller power supplies
  • Logic circuits power supplies
  • Portable electronic equipment
  • General-purpose voltage regulation

Features:

  • Fixed output voltage: 4V
  • Output current: Up to 100mA
  • Internal short-circuit current limiting
  • Thermal overload protection
  • No external components required
  • Small outline transistor (SOT-23) package

Benefits:

  • Provides a stable and regulated 4V power supply
  • Protects the regulator from damage due to short circuits or excessive current draw
  • Protects the regulator from overheating
  • Simplifies circuit design with no external components needed
  • Saves board space with the small SOT-23 package

Technical Specifications:

  • Output Voltage: 4V (Fixed)
  • Input Voltage Range: 6V to 20V (Typically)
  • Output Current: 100mA (Maximum)
  • Operating Temperature Range: -40°C to +125°C
  • Line Regulation: Typically 30mV (Consult datasheet for precise value)
  • Load Regulation: Typically 50mV (Consult datasheet for precise value)
  • Package: SOT-23

The ZR78L04GTA is a simple and reliable voltage regulator suitable for a wide range of low-current applications. Its built-in protection features and ease of use make it a popular choice for providing a stable 4V supply in various electronic devices. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines before use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1302 $73.0416
18+ $7.4926 $134.8668
27+ $7.2584 $195.9768
37+ $7.0243 $259.8991
48+ $6.7901 $325.9248
64+ $6.0876 $389.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess