EN
  • EN
  • DE

ZRA250N803

Part No ZRA250N803
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description PRECISION 2.5 VOLT MICROPOWER VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283248-ZRA250N803
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRA250N803 CAD Model

Description

The ZRA250N803 is a 80V N-channel enhancement mode MOSFET manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for use in various switching and amplification applications requiring high efficiency and low on-resistance. MOSFETs are commonly used in power supplies, motor control circuits, and other high-power applications.

Applications:

  • DC-DC converters: Switching element in step-up, step-down, and buck-boost converters.
  • Motor control: Driving DC motors and brushless DC motors.
  • Power supplies: Switching regulator in power supplies.
  • Load switches: Turning on and off loads in electronic circuits.
  • LED lighting: Driving LEDs in lighting applications.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Avalanche Energy: Withstands high energy surges.
  • Logic Level Gate Drive: Can be driven directly from logic circuits.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Lower on-resistance results in higher efficiency in power conversion applications.
  • Faster Switching Speeds: Enables higher operating frequencies in switching circuits.
  • Improved System Reliability: High avalanche energy capability protects against transient events.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with logic circuits.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The ZRA250N803 has a drain-source voltage rating of 80V and a continuous drain current rating of several amps. The on-resistance is typically a few milliohms at a specified gate-source voltage. The gate threshold voltage is typically between 1V and 3V. The package is typically a small surface-mount package such as a PowerDI3333 or similar. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess