EN
  • EN
  • DE

ZRA400A03

Part No ZRA400A03
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description PRECISION 4.0 VOLT MICROPOWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283249-ZRA400A03
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRA400A03 CAD Model

Description

The ZRA400A03 is a precision adjustable shunt regulator from Zetex Semiconductors (now Diodes Incorporated). It provides a stable and accurate voltage reference, making it suitable for various voltage regulation and monitoring applications.

Applications:

  • Linear Regulators: Used as a voltage reference in linear regulators for improved stability and accuracy.
  • Switch-Mode Power Supplies: Provides a precise voltage reference for controlling the output voltage in SMPS designs.
  • Voltage Monitoring: Enables precise voltage monitoring in various electronic circuits to detect over-voltage or under-voltage conditions.
  • Instrumentation: Used as a stable reference in measurement equipment to ensure accurate readings.
  • Battery Chargers: Can be implemented in battery charging circuits to provide a precise voltage cutoff.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing design flexibility.
  • Low Temperature Coefficient: Offers stable performance over a wide temperature range.
  • Low Output Noise: Provides a clean and stable reference voltage, minimizing noise in sensitive applications.
  • Tight Tolerance: Offers a precise output voltage tolerance for accurate voltage regulation.
  • Low Dynamic Output Impedance: Ensures stable operation even with varying load conditions.

Benefits:

  • Improved Voltage Regulation: The precision voltage reference ensures stable and accurate voltage regulation in power supplies and other circuits.
  • Enhanced Accuracy: The tight tolerance and low temperature coefficient contribute to enhanced accuracy in voltage monitoring and control applications.
  • Design Flexibility: The adjustable output voltage provides design flexibility to accommodate different voltage requirements.
  • Reliable Performance: The robust design and stable performance ensure reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for achieving precise voltage regulation and monitoring.

Additional Details: The ZRA400A03 typically operates with a low cathode current, minimizing power consumption. It is available in various packages, including through-hole and surface-mount options, offering flexibility in board layout and manufacturing. The device's ability to maintain a stable output voltage even with fluctuations in input voltage and load current makes it well-suited for applications where reliability is critical. It finds use in telecom power supplies, server power supplies and general industrial applications requiring stable reference voltages.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess