EN
  • EN
  • DE
  • IT

ZTX451ST0A

Part No ZTX451ST0A
Manufacturer Zetex Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 735963-ZTX451ST0A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX451ST0A CAD Model

Description

The ZTX451ST0A is a high-voltage NPN silicon planar transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for applications requiring high voltage switching and amplification, offering robust performance in demanding environments.

Applications

  • High Voltage Switching: Ideal for applications where switching high voltage loads is required, such as in power supplies and inverters.
  • Linear Amplification: Used in linear amplifiers requiring high voltage capabilities, delivering clean and amplified signals.
  • Automotive Applications: Suitable for various automotive electronic systems that demand high-voltage transistors.
  • Lighting Control: Can be implemented in lighting control systems, enabling precise control of high-voltage lighting circuits.
  • DC-DC Converters: Utilized in DC-DC converters for efficient voltage conversion with high voltage handling.

Features

  • High Breakdown Voltage: Offers a high collector-emitter breakdown voltage (VCEO), typically around 400V, ensuring safe operation in high-voltage circuits.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)), reducing power dissipation and improving efficiency.
  • High Current Gain: Provides a high DC current gain (hFE), enabling efficient amplification of signals.
  • Fast Switching Speed: Offers fast switching speeds, allowing for efficient operation in high-frequency applications.
  • Small Signal Transistor: Designed for small signal applications requiring high voltage capability.

Benefits

  • Enhanced System Reliability: The high breakdown voltage ensures reliable operation in high-voltage conditions, preventing device failure.
  • Improved Efficiency: Low saturation voltage minimizes power loss, enhancing the overall efficiency of the system.
  • Increased Amplification: High current gain provides efficient amplification, boosting signal strength effectively.
  • Optimal Switching Performance: Fast switching speed allows for efficient operation in high-frequency applications, improving system responsiveness.
  • Compact Design: Available in a small signal package, making it suitable for space-constrained applications.

Additional Details

The ZTX451ST0A typically comes in a small signal transistor package, such as a SOT-23. It is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The transistor's parameters are optimized for efficient and reliable performance in high-voltage applications.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 400V
  • Collector Current (IC): 500mA
  • DC Current Gain (hFE): Typically 40-80
  • Power Dissipation: 1W
  • Operating Temperature: -55°C to +150°C

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1202 $67.2120
145+ $0.9197 $133.3565
220+ $0.8900 $195.8000
305+ $0.8615 $262.7575
390+ $0.8331 $324.9090
520+ $0.7464 $388.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess