EN
  • EN
  • DE

ZTX688

Part No ZTX688
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283296-ZTX688
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX688 CAD Model

Description

The ZTX688 is a high-gain NPN bipolar junction transistor (BJT) manufactured by Zetex Semiconductors (now part of Diodes Incorporated). This transistor is designed for applications requiring high current amplification and low saturation voltage. It is suitable for a wide range of switching and amplification applications, particularly those requiring high efficiency and a compact form factor.

Applications

  • Low-side switching: Switching inductive loads, such as relays, solenoids, and motors.
  • Amplification: Amplifying audio signals and other low-level signals.
  • LED driving: Driving LEDs in lighting and display applications.
  • DC-DC converters: Switching elements in DC-DC converters and power management circuits.
  • Load switches: Controlling power to various components and subsystems in electronic systems.

Features

  • High current gain: Provides high current amplification for efficient switching and amplification.
  • Low saturation voltage: Minimizes power losses and improves efficiency in switching applications.
  • High collector current: Capable of handling high collector currents.
  • Small form factor: Available in compact surface-mount and through-hole packages.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient switching: Low saturation voltage minimizes power losses in switching applications.
  • High amplification: High current gain provides efficient signal amplification.
  • Design flexibility: Suitable for a wide range of switching and amplification applications.
  • Reduced component count: Simplifies circuit design and reduces component count.
  • Environmental compliance: Meets environmental regulations for hazardous substances.

Additional Details

The ZTX688 features a high current gain (hFE) of typically 500 or greater, enabling efficient amplification of low-level signals. Its low saturation voltage minimizes power losses in switching applications. The transistor is capable of handling a collector current of up to 3A. It is available in various package styles, including through-hole and surface mount. This BJT is an excellent choice for applications requiring high current gain, low saturation voltage, and robust performance. It is often used in power management circuits and motor control applications. This transistor switches efficiently and amplifies signals effectively. It also is often used in audio amplifiers.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3654 $58.9232
20+ $6.0430 $120.8600
30+ $5.8547 $175.6410
41+ $5.6653 $232.2773
53+ $5.4770 $290.2810
71+ $4.9099 $348.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess