The ZVP0535A is a P-channel enhancement mode MOSFET from Zetex Semiconductors (now part of Diodes Incorporated). It's designed for low-voltage, low on-resistance switching applications. It is suitable for load switching, power management and driver circuits. Its characteristics make it useful in battery-powered and portable devices where efficiency and space are critical.
Applications
- Load Switching
- Power Management
- Driver Circuits
- Battery-Powered Devices
- Portable Equipment
Features
- P-Channel MOSFET
- Low On-Resistance (Rds(on))
- Low Gate Threshold Voltage
- Fast Switching Speed
- Small Signal MOSFET
- Surface Mount Package (SOT-223)
Benefits
- Improved power efficiency due to low on-resistance.
- Easier to drive with low gate threshold voltage.
- Enables efficient operation in high-frequency switching applications.
- Reduced board space due to small package size.
- Simplified design in low-voltage systems.
Technical Specifications
The ZVP0535A features a drain-source voltage (Vdss) of -35V and a continuous drain current (Id) of -0.8A. The gate-source voltage (Vgs) is rated at ±20V. The on-resistance (Rds(on)) is typically 1.3 ohms at Vgs = -10V. The gate threshold voltage is typically -2.5V. It is available in a SOT-223 package. The operating temperature range is -55°C to +150°C.