EN
  • EN
  • DE

ZVP2110G

Part No ZVP2110G
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283336-ZVP2110G
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVP2110G CAD Model

Description

The ZVP2110G is a P-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for various low-power switching applications.

Applications:

  • Small signal switching
  • Load switches
  • Battery management systems
  • Power management in portable devices
  • Analog switches

Features:

  • Low on-resistance (RDS(on)): This minimizes power loss during switching.
  • Low gate threshold voltage (VGS(th)): Allows the MOSFET to be turned on with a low voltage, making it suitable for low-voltage logic circuits.
  • Small signal P-Channel MOSFET
  • High continuous drain current: Capable of handling a significant amount of current for its size.
  • Lead-Free Finish/RoHS Compliant (Note 1): Ensuring environmental compliance.
  • Halogen and Antimony Free. “Green” Device (Note 2): Further demonstrating environmental responsibility.

Benefits:

  • Efficient Switching: The low on-resistance ensures minimal power dissipation, contributing to overall system efficiency.
  • Simplified Drive Circuitry: The low gate threshold voltage allows for easy interfacing with low-voltage logic.
  • Compact Design: Suitable for use in portable and space-constrained applications.
  • Reliable Performance: Designed for stable and consistent operation in various environmental conditions.
  • Environmentally Friendly: RoHS compliant and halogen-free, adhering to environmental regulations.

Specifications:

  • Polarity: P-Channel
  • Drain-Source Voltage (VDS): -100V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -180mA
  • Operating and Storage Temperature Range: -55°C to +150°C
  • RDS(on) @ VGS=-10V: 5.5 Ohms
  • RDS(on) @ VGS=-4.5V: 8 Ohms
  • Package: SOT23

In summary, the ZVP2110G is a versatile P-channel MOSFET suitable for a wide range of low-power switching applications. Its low on-resistance, low gate threshold voltage, and compact size make it an excellent choice for efficient and reliable circuit designs.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess