EN
  • EN
  • DE

ZXBM1004

Part No ZXBM1004
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description VARIABLE SPEED SINGLE-PHASE BLDC MOTOR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283353-ZXBM1004
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXBM1004 CAD Model

Description

The ZXBM1004 is a single-chip, self-oscillating brushless DC (BLDC) motor driver manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed for low-voltage, low-power BLDC motor applications, integrating all the necessary control and drive circuitry into a single IC.

Applications

  • Cooling fans: CPU coolers, case fans, and graphics card coolers.
  • Small pumps: Miniature fluid pumps for various applications.
  • Toy motors: Driving small motors in toys and hobby projects.
  • Portable devices: Fans and motors in handheld devices.
  • Instrumentation: Small BLDC motors in measurement equipment.

Features

  • Single-chip solution: Integrates all necessary control and drive circuitry.
  • Self-oscillating design: Eliminates the need for external Hall sensors.
  • Low voltage operation: Operates from a low voltage supply (typically 1.8V to 5.5V).
  • High efficiency: Minimizes power consumption.
  • Built-in protection features: Includes over-current protection and thermal shutdown.
  • Soft start: Reduces inrush current during startup.

Benefits

  • Simplified circuit design: The single-chip solution simplifies circuit design and reduces component count.
  • Reduced cost: Eliminates the need for external Hall sensors and other components.
  • Improved efficiency: The self-oscillating design and low voltage operation minimize power consumption.
  • Enhanced reliability: Built-in protection features protect the motor and driver from damage.
  • Compact size: The small package size allows for use in space-constrained applications.

Additional Details

The ZXBM1004 typically provides a maximum output current of a few hundred milliamperes. The operating frequency is determined by external components. The device is available in various small packages, such as SOT23 and DFN. The operating temperature range is typically -40°C to +85°C. It typically uses a simple control scheme based on back-EMF sensing.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess