EN
  • EN
  • DE

ZXCL300E5

Part No ZXCL300E5
Manufacturer Zetex Semiconductors
Catalog PMIC - Voltage Regulators - Linear
Description ULTRA SMALL MICROPOWER SC70 LOW DROPOUT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283363-ZXCL300E5
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCL300E5 CAD Model

Description

The ZXCL300E5 is a fixed 3.0V output, micropower voltage regulator manufactured by Zetex Semiconductors (now Diodes Incorporated). This regulator is designed for very low power applications where efficiency and minimal current draw are crucial. It is typically used in battery-powered devices, portable electronics, and other applications where minimizing power consumption is paramount.

Applications:

  • Battery-powered devices: Including pagers, remote controls, and wireless sensors.
  • Portable electronics: Such as MP3 players, cameras, and handheld gaming devices.
  • Microprocessor power supplies: Providing regulated voltage for low-power microcontrollers.
  • Standby power systems: Maintaining power to critical circuits during main power outages.
  • Low-power instrumentation: Powering sensors and data acquisition systems.

Features:

  • Fixed 3.0V output voltage: Provides a stable and precise 3.0V output.
  • Very low quiescent current: Minimizes power consumption in standby mode.
  • High input voltage capability: Operates with a wide range of input voltages.
  • Short circuit protection: Protects the regulator and the load from damage during short circuits.
  • Thermal overload protection: Prevents damage from overheating.
  • Stable with ceramic capacitors: Allows for compact and cost-effective designs.
  • Available in SOT25 package: Offers a small footprint for space-constrained applications.

Benefits:

  • Extended battery life: The extremely low quiescent current maximizes battery runtime in portable devices.
  • Stable and reliable operation: Protection features ensure consistent performance.
  • Compact design: The small SOT25 package saves board space.
  • Cost-effective solution: Reduces overall system cost.
  • Wide input voltage range: Provides flexibility in various applications.

Additional Details:

The ZXCL300E5 is housed in a SOT25 (small outline transistor) package, suitable for surface mounting. It typically operates with an input voltage range of 2.5V to 12V. The typical output current capability is around 80mA. The datasheet provides detailed information on thermal characteristics, application circuits, and recommended external components. The use of ceramic capacitors for input and output bypassing is recommended to ensure stability and transient response. The regulator's thermal resistance should be considered to ensure it remains within its safe operating area, especially at higher input voltages.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess