EN
  • EN
  • DE

ZXT10P40DE6

Part No ZXT10P40DE6
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 40V PNP SILICON LOW SATURATION SWITCHING TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283516-ZXT10P40DE6
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT10P40DE6 CAD Model

Description

The ZXT10P40DE6 is a high-performance PNP transistor from Diodes Incorporated (formerly Zetex Semiconductors). It is designed for use in a variety of switching and amplification applications. It features low saturation voltage, high current capability, and fast switching speeds.

Applications:

  • High-Side Switching: Used in high-side switching applications to control power to various loads.
  • Load Switching: Controls the power supply to various loads in electronic circuits.
  • Amplification: Used in amplifier circuits to boost signal strength.
  • Inverters: Can be used in basic inverter circuits.
  • DC-DC converters: Used for simpler dc-dc voltage control.

Features:

  • High Current Capability: Can handle high current loads.
  • Low Saturation Voltage: Minimizes power losses during switching.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • High Gain: Provides high current gain for amplification applications.
  • Small Package: Available in a small surface-mount package for compact designs.

Benefits:

  • High Efficiency: Low saturation voltage minimizes power losses, leading to high efficiency in switching applications.
  • Fast Switching: Fast switching speed enables high-frequency operation.
  • High Current Drive: Capable of driving high current loads.
  • Space Saving: Small footprint saves board space in compact designs.
  • Versatile: Suitable for a wide range of applications.

Technical Specifications:

The ZXT10P40DE6 has a collector-emitter voltage (VCEO) rating of -40V and a continuous collector current (IC) rating depending on the case temperature and mounting. The saturation voltage (VCE(sat)) is very low, minimizing power dissipation. It is available in a SOT89 package. Refer to the manufacturer's datasheet for detailed electrical characteristics and thermal performance data.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess