EN
  • EN
  • DE

Z0801010PSC

Part No Z0801010PSC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 411947-Z0801010PSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0801010PSC CAD Model

Description

The Zilog Z0801010PSC is a microcontroller belonging to the Z8 family. It is an 8-bit microcontroller known for its versatility and use in a variety of embedded systems. The PSC designation likely refers to the package type.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Found in appliances, remote controls, and other consumer devices.
  • Embedded control systems: Suitable for applications requiring real-time control and data acquisition.
  • Educational platforms: Used in training kits and development boards for microcontroller programming.

Features

  • 8-bit CPU: Offers a balance of performance and cost-effectiveness.
  • On-chip ROM/EPROM: Provides program storage capability.
  • On-chip RAM: For data storage and temporary calculations.
  • I/O ports: Allow interfacing with external devices and peripherals.
  • Timers/Counters: Enable precise timing and event counting.
  • Serial communication interface: Facilitates communication with other devices using protocols like UART.

Benefits

  • Cost-effective: Provides a low-cost solution for embedded control applications.
  • Easy to program: Well-documented and supported by development tools.
  • Versatile: Suitable for a wide range of applications.
  • Small footprint: Allows for integration into compact devices.
  • Reliable: Proven technology with a long history of use.

Additional Details

The Z0801010PSC typically operates at a relatively low clock speed. It features multiple I/O pins that can be configured for various functions. The on-chip memory capacity varies depending on the specific variant. It can be powered by a single 5V supply. Pinout diagrams and detailed specifications can be found in the Zilog Z8 family datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess