EN
  • EN
  • DE

Z0853006CME

Part No Z0853006CME
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023504-Z0853006CME
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0853006CME CAD Model

Description

The Z0853006CME is a Z80 MPU (MicroProcessing Unit) manufactured by Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, personal computers, and various control applications due to its simplicity, cost-effectiveness, and well-established software ecosystem.

Applications:

  • Embedded Systems: Used in a wide range of embedded applications, including industrial control, consumer electronics, and automotive systems.
  • Legacy Systems: Employed in maintaining and supporting older systems that were originally designed with the Z80 processor.
  • Educational Platforms: Utilized in educational kits and training platforms for teaching microprocessor architecture and programming.
  • Gaming Consoles: Famous for its use in classic arcade games and early home consoles.

Features:

  • 8-Bit Architecture: Simple and easy-to-understand architecture.
  • High Clock Speed: Can operate at relatively high clock speeds for its era.
  • Large Instruction Set: Offers a comprehensive instruction set for efficient programming.
  • On-Chip Memory Refresh: Simplifies memory management.
  • Non-Multiplexed Address and Data Bus: Simplifies hardware interfacing.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded applications.
  • Ease of Use: Simple architecture makes it easy to learn and program.
  • Large Software Base: A vast library of software and development tools is available.
  • Proven Reliability: Has a long history of reliable operation.

Additional Details:

The Z0853006CME is typically packaged in a DIP (Dual In-line Package). Its performance characteristics depend on the clock speed and operating voltage. It requires external memory and peripheral devices for operation. Numerous resources are available online, including datasheets, application notes, and sample code. The CME likely refers to the package type and environmental specifications. Refer to the Zilog datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess