EN
  • EN
  • DE

Z0860204PSC

Part No Z0860204PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991332-Z0860204PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0860204PSC CAD Model

Description

The Z0860204PSC is a member of the Z8 family of microcontrollers from Zilog. This particular model is a single-chip microcomputer that integrates a CPU, memory, and I/O peripherals on a single chip. It is designed for a variety of control applications.

Applications

  • Industrial Control Systems: Used in controlling machinery and automated processes.
  • Home Automation: Employed in smart home devices, such as lighting and climate control systems.
  • Consumer Electronics: Found in various electronic devices, including remote controls and appliances.
  • Security Systems: Used in alarm systems and access control devices.
  • Embedded Systems: General purpose microcontroller for a wide range of embedded applications.

Features

  • 8-bit Z8 CPU Core
  • 2 KB ROM (Read-Only Memory)
  • 128 Bytes RAM (Random Access Memory)
  • 32 I/O Lines
  • Two 8-bit Timers with Prescalers
  • On-Chip UART (Universal Asynchronous Receiver/Transmitter)
  • Single 5V Power Supply
  • Internal Oscillator

Benefits

  • Single-Chip Solution: Reduces the need for external components, simplifying design and lowering cost.
  • Versatile I/O: Provides a large number of programmable I/O lines for interfacing with various devices.
  • Integrated Timers: Allows for precise timing and control of external events.
  • UART for Serial Communication: Enables communication with other devices and systems.
  • Easy to Program: Supports assembly language programming.

Additional Details

The Z0860204PSC microcontroller operates from a single 5V power supply. It is typically programmed using assembly language. The on-chip ROM stores the program code, while the RAM is used for data storage. The microcontroller's I/O lines can be configured as inputs or outputs, allowing it to interface with a wide range of sensors, actuators, and other devices. The integrated timers can be used to generate interrupts at precise intervals, enabling real-time control applications. The UART provides a simple means of communicating with other devices, such as computers or other microcontrollers. This microcontroller is a robust and cost-effective solution for a variety of embedded control applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess