EN
  • EN
  • DE

Z0861008PSC

Part No Z0861008PSC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 411985-Z0861008PSC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0861008PSC CAD Model

Description

The Zilog Z0861008PSC is a member of the Z8 family of single-chip microcontrollers, designed for a wide range of embedded applications. This microcontroller integrates a CPU, memory, and I/O peripherals on a single chip, providing a compact and cost-effective solution for control and automation.

Applications

  • Consumer Electronics: Used in remote controls, toys, and home appliances.
  • Industrial Automation: Integrated into industrial control systems, sensor networks, and motor control applications.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment.
  • Automotive Electronics: Utilized in automotive control systems, such as dashboard displays and engine management.

Features

  • 8-bit CPU: Features an efficient 8-bit central processing unit for instruction execution.
  • On-Chip Memory: Includes internal RAM and ROM or EPROM for program and data storage.
  • I/O Ports: Provides multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for timing and event counting functions.
  • Interrupt Handling: Supports multiple interrupt sources for responsive real-time control.
  • UART: Integrates a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.

Benefits

  • Integrated Solution: Combines CPU, memory, and I/O peripherals on a single chip, reducing system complexity and size.
  • Versatile Functionality: Offers a wide range of features for diverse embedded control applications.
  • Easy to Program: Simplifies software development with a straightforward instruction set and development tools.
  • Low Power Consumption: Reduces energy requirements, extending battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent operation in various environmental conditions.

Additional Details

The Z0861008PSC typically operates at a supply voltage of 5V and is available in a DIP (Dual In-line Package). Its on-chip memory eliminates the need for external memory components, minimizing system size and cost. The microcontroller's programmable I/O ports can be configured for various functions, including digital input, digital output, and analog input (with an integrated ADC). The device's interrupt handling capabilities allow for real-time response to external events, making it suitable for time-critical applications. The UART provides a convenient interface for serial communication with other devices or systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess